KYOCERA AVX Components Corporation Tantalum Capacitors TAJC225K035SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC225K035SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC225K035SNJTR-ND
Tantalum Capacitors 478-TAJC225K035SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC225K035SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC225K035SNJ
Capacitors - Tantalum Capacitors TAJC225K035SNJ
CAP TANT

CAP TANT

Supplier's Site
Tantalum Capacitors - TAJC225K035SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC225K035SNJ
Tantalum Capacitors TAJC225K035SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 35V, 3.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J3239 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 35V, 3.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J3239
Capacitor Tant, 2.2Uf, 35V, 3.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J3239
CAPACITOR TANT, 2.2UF, 35V, 3.5 OHM, 0.1, 2312; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 35V, 3.5 OHM, 0.1, 2312; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJC225K035SNJTR-ND TAJC225K035SNJ TAJC225K035SNJ 54J3239
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 35V, 3.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Capacitance Type Fixed Fixed
Configuration / Form Factor Chip Capacitor; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814634 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers