Manufacturer: AVX Corporation
Win Source Part Number: 796238-TAJC157M010RN
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 150μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 900 mOhm
Manufacturer Size Code: C
Family Name: TAJ
Categories: Capacitors
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): 293D157X0010C8W; T491C157M010AS; 293D157X0010C8T; 293D157X0010C2TE3;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 900mOhm
CAP TANT 150UF 20% 10V 2312 Product overview: TAJC157M010RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC157M010RNJ can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 150UF, 10V, 2312 20%; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:350mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 150UF, 10V, 2312 20%, FULL REEL; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.9ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes
CAP TANT 150UF 20% 10V 2312
CAP TANT 150UF 20% 10V 2312
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 796238-TAJC157M010RNJ | 478-8897-6-ND | 478-8897-2-ND | 59-TAJC157M010RNJ | 73R9024 | TAJC157M010RNJ | TAJC157M010RNJ |
| Product Name | Tantalum Capacitors - TAJC157M010RNJ | Tantalum Capacitors | Tantalum Capacitors | 150UF 10V Capacitor | Tantalum Capacitor, 150Uf, 10V, 2312 20%; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |