Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137623-TAJC157M006R
Capacitance: 150 µF
Tolerance: 20 %
Categories: Tantalum Capacitors
Case / Package: 2312
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
Voltage Rating (DC): 6.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1137623-TAJC157M006RNJV |
| Product Name | Tantalum Capacitors - TAJC157M006RNJV |
| Electrolytic Capacitors | Tantalum |