Kyocera Corporation SMD 150uF 6.3V 1.3 Ohm Capacitor TAJC157K006RNJ

Description
Cap Tant Solid 150uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.3 Ohm 125°C T/R Product overview: TAJC157K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC157K006RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 150uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.3 Ohm 125°C T/R Product overview: TAJC157K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC157K006RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 6.3V 1.3 Ohm Capacitor
59-TAJC157K006RNJ
SMD 150uF 6.3V 1.3 Ohm Capacitor 59-TAJC157K006RNJ
Cap Tant Solid 150uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.3 Ohm 125°C T/R Product overview: TAJC157K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC157K006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 6.3V C CASE 10% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.3 Ohm 125°C T/R Product overview: TAJC157K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC157K006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1360274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360274
Tantalum Capacitors 1360274
SMD Chip Tantalum 2312 150uF 6.3Vdc 10%

SMD Chip Tantalum 2312 150uF 6.3Vdc 10%

Supplier's Site
Tantalum Capacitors - 1364567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364567
Tantalum Capacitors 1364567
SMD Chip Tantalum 2312 150uF 6.3Vdc 10%

SMD Chip Tantalum 2312 150uF 6.3Vdc 10%

Supplier's Site
Tantalum Capacitors - 1364567P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364567P
Tantalum Capacitors 1364567P
SMD Chip Tantalum 2312 150uF 6.3Vdc 10%

SMD Chip Tantalum 2312 150uF 6.3Vdc 10%

Supplier's Site
Tantalum Capacitors - 478-1709-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1709-1-ND
Tantalum Capacitors 478-1709-1-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.3Ohm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1709-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1709-2-ND
Tantalum Capacitors 478-1709-2-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.3Ohm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1709-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1709-6-ND
Tantalum Capacitors 478-1709-6-ND
150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.3Ohm

150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC157K006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC157K006RNJ
Capacitors - Tantalum Capacitors TAJC157K006RNJ
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TAJC157K006RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC157K006RNJ
Tantalum Capacitors TAJC157K006RNJ
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site Datasheet
CAP TANT 150UF 10% 6.3V 2312 - 66-TAJC157K006RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 150UF 10% 6.3V 2312
66-TAJC157K006RNJ
CAP TANT 150UF 10% 6.3V 2312 66-TAJC157K006RNJ
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site
Tantalum Capacitors - TAJC157K006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC157K006RNJ
Tantalum Capacitors TAJC157K006RNJ
CAP TANT 150UF 10% 6.3V 2312

CAP TANT 150UF 10% 6.3V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 6.3V, 1.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 10R5840 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 6.3V, 1.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx
10R5840
Tantalum Capacitor, 150Uf, 6.3V, 1.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx 10R5840
TANTALUM CAPACITOR, 150UF, 6.3V, 1.3 OHM, 0.1, 2312; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 6.3V, 1.3 OHM, 0.1, 2312; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 150Uf, 6.3V, 1.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 09R1351 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 6.3V, 1.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
09R1351
Tantalum Capacitor, 150Uf, 6.3V, 1.3 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 09R1351
TANTALUM CAPACITOR, 150UF, 6.3V, 1.3 OHM, 0.1, 2312, FULL REEL; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 6.3V, 1.3 OHM, 0.1, 2312, FULL REEL; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.3ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJC157K006RNJ 1360274 1364567P 478-1709-1-ND 478-1709-6-ND TAJC157K006RNJ TAJC157K006RNJ 66-TAJC157K006RNJ TAJC157K006RNJ 10R5840
Product Name SMD 150uF 6.3V 1.3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 150UF 10% 6.3V 2312 Tantalum Capacitors Tantalum Capacitor, 150Uf, 6.3V, 1.3 Ohm, 0.1, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVG2R5MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details