Kyocera Corporation Tantalum Capacitors TAJC156M010RNJ

Description
CAP TANT 15UF 20% 10V 2312
Request a Quote Datasheet
Description
CAP TANT 15UF 20% 10V 2312
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC156M010RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC156M010RNJCT-ND
Tantalum Capacitors 478-TAJC156M010RNJCT-ND
CAP TANT 15UF 20% 10V 2312

CAP TANT 15UF 20% 10V 2312

Buy Now Datasheet
Tantalum Capacitors - 478-TAJC156M010RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC156M010RNJDKR-ND
Tantalum Capacitors 478-TAJC156M010RNJDKR-ND
CAP TANT 15UF 20% 10V 2312

CAP TANT 15UF 20% 10V 2312

Buy Now Datasheet
Tantalum Capacitors - 478-TAJC156M010RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC156M010RNJTR-ND
Tantalum Capacitors 478-TAJC156M010RNJTR-ND
15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric)

15µF Molded Tantalum Capacitors 10V 2312 (6032 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 10V 2 Ohm Capacitor
59-TAJC156M010RNJ
SMD 15uF 10V 2 Ohm Capacitor 59-TAJC156M010RNJ
Cap Tant Solid 15uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2 Ohm 125°C T/R Product overview: TAJC156M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC156M010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 2 Ohm 125°C T/R Product overview: TAJC156M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC156M010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC156M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC156M010RNJ
Capacitors - Tantalum Capacitors TAJC156M010RNJ
CAP TANT 15UF 20% 10V 2312

CAP TANT 15UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - TAJC156M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC156M010RNJ
Tantalum Capacitors TAJC156M010RNJ
CAP TANT 15UF 20% 10V 2312

CAP TANT 15UF 20% 10V 2312

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 52R6530 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
52R6530
Tantalum Chips Rohs Compliant Kyocera Avx 52R6530
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJC156M010RNJCT-ND 478-TAJC156M010RNJDKR-ND 59-TAJC156M010RNJ TAJC156M010RNJ TAJC156M010RNJ 52R6530
Product Name Tantalum Capacitors Tantalum Capacitors SMD 15uF 10V 2 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers