KYOCERA AVX Components Corporation Tantalum Capacitors TAJC156K020HNJ

Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC156K020HNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC156K020HNJTR-ND
Tantalum Capacitors 478-TAJC156K020HNJTR-ND
15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm @ 100kHz

15µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 09R6181 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
09R6181
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 09R6181
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJC156K020HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC156K020HNJ
Tantalum Capacitors TAJC156K020HNJ
CAP TANT 15UF 10% 20V 2312

CAP TANT 15UF 10% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TAJC156K020HNJTR-ND 09R6181 TAJC156K020HNJ
Product Name Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details