Kyocera Corporation Tantalum Capacitors TAJC155M050SNJ

Description
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.5Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC155M050SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJC155M050SNJ-ND
Tantalum Capacitors TAJC155M050SNJ-ND
1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.5Ohm

1.5µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 4.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC155M050SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC155M050SNJ
Capacitors - Tantalum Capacitors TAJC155M050SNJ
CAP TANT 1.5UF 20% 50V 2312

CAP TANT 1.5UF 20% 50V 2312

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TAJC155M050SNJ-ND TAJC155M050SNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers