Kyocera Corporation Tantalum Capacitors TAJC106M035SNJ

Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJC106M035SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJC106M035SNJ-ND
Tantalum Capacitors TAJC106M035SNJ-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Capacitor Tant, 10Uf, 35V, 2312 20%; Capacitance Kyocera Avx - 54J3196 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 35V, 2312 20%; Capacitance Kyocera Avx
54J3196
Capacitor Tant, 10Uf, 35V, 2312 20%; Capacitance Kyocera Avx 54J3196
CAPACITOR TANT, 10UF, 35V, 2312 20%; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 35V, 2312 20%; Capacitance:10µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJC106M035SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC106M035SNJ
Tantalum Capacitors TAJC106M035SNJ
CAP TANT 10UF 20% 35V 2312

CAP TANT 10UF 20% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJC106M035SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC106M035SNJ
Capacitors - Tantalum Capacitors TAJC106M035SNJ
CAP TANT 10UF 20% 35V 2312

CAP TANT 10UF 20% 35V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJC106M035SNJ-ND 54J3196 TAJC106M035SNJ TAJC106M035SNJ
Product Name Tantalum Capacitors Capacitor Tant, 10Uf, 35V, 2312 20%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M400A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details