KYOCERA AVX Components Corporation Tantalum Capacitors TAJC106K020SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJC106K020SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJC106K020SNJTR-ND
Tantalum Capacitors 478-TAJC106K020SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC106K020SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJC106K020SNJ
Capacitors - Tantalum Capacitors TAJC106K020SNJ
CAP TANT

CAP TANT

Supplier's Site
Capacitor Tant, 10Uf, 20V, 2312 10%; Capacitance Kyocera Avx - 54J3174 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 20V, 2312 10%; Capacitance Kyocera Avx
54J3174
Capacitor Tant, 10Uf, 20V, 2312 10%; Capacitance Kyocera Avx 54J3174
CAPACITOR TANT, 10UF, 20V, 2312 10%; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 20V, 2312 10%; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJC106K020SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC106K020SNJ
Tantalum Capacitors TAJC106K020SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJC106K020SNJTR-ND TAJC106K020SNJ 54J3174 TAJC106K020SNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 10Uf, 20V, 2312 10%; Capacitance Kyocera Avx Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel
Technology Single-Layer
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details