Kyocera Corporation Tantalum Capacitors TAJC106K016PNJ

Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7531-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7531-2-ND
Tantalum Capacitors 478-7531-2-ND
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC106K016PNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC106K016PNJ
Capacitors - Tantalum Capacitors TAJC106K016PNJ
CAP TANT 10UF 10% 16V 2312

CAP TANT 10UF 10% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-7531-2-ND TAJC106K016PNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491X157K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Tantalum Capacitors - 1814546 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details