1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 5.5Ohm
Cap Tant Solid 1uF 50V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 5.5 Ohm 125°C T/R Product overview: TAJC105K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 50V, 5.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 50V, 5.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC105K050RNJ can be used for catalog matching and distributor lookup.
1uF 50V -55℃~+125℃ 5.5Ω@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS
CAP TANT 1UF 10% 50V 2312
CAP TANT 1UF 10% 50V 2312
TANTALUM CAPACITOR, 1UF, 50V, 5.5 OHM, 0.1, 2312, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes
TANTALUM CAPACITOR, 1UF, 50V, 5.5 OHM, 0.1, 2312; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:5.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:141mA RoHS Compliant: Yes
CAP, 1µF, 50V, 10%, 2312, REEL; Capacitance:1µF; Voltage Rating:50V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 1 F, 10%, 50 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP TANT 1UF 10% 50V 2312
CAP TANT 1UF 10% 50V 2312
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360260 | 1364543P | 478-1697-6-ND | 478-1697-1-ND | 59-TAJC105K050RNJ | 17928-TAJC105K050RNJ | 66-TAJC105K050RNJ | TAJC105K050RNJ | 54J3159 | 60R5922 | 94W9682 | 93K0204 | TAJC105K050RNJ | TAJC105K050RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 1uF 50V 5.5 Ohm Capacitor | 1uF 50V -55℃~+125℃ 5.5Ω@100kHz ±10% CASE-C_6032 Tantalum Capacitors ROHS | CAP TANT 1UF 10% 50V 2312 | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 1Uf, 50V, 5.5 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitor, 1Uf, 50V, 5.5 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Cap, 1Μf, 50V, 10%, 2312, Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 1 F, 10%, 50 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx | Tantalum Capacitors | Tantalum Capacitors |
| Applications | Automotive | General Purpose | General Purpose | |||||||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | Yes | Yes | ||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |