Kyocera Corporation Tantalum Capacitors TAJB686M010RNJ

Description
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB686M010RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB686M010RNJDKR-ND
Tantalum Capacitors 478-TAJB686M010RNJDKR-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB686M010RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB686M010RNJTR-ND
Tantalum Capacitors 478-TAJB686M010RNJTR-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB686M010RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB686M010RNJCT-ND
Tantalum Capacitors 478-TAJB686M010RNJCT-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJB686M010RNJ - 796236-TAJB686M010RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJB686M010RNJ
796236-TAJB686M010RNJ
Tantalum Capacitors - TAJB686M010RNJ 796236-TAJB686M010RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796236-TAJB686M010RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 68μF Tolerance: ±20% ESR (Equivalent Series Resistance): 1.4 Ohm Manufacturer Size Code: B Family Name: TAJ Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.083" (2.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TAJB686M010RNJV; TCFG B 1A 686 M8R ; TA010TCM686MBR; TAJB686M010KNJ ; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796236-TAJB686M010RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 68μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 1.4 Ohm
Manufacturer Size Code: B
Family Name: TAJ
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.083" (2.10mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TAJB686M010RNJV; TCFG B 1A 686 M8R ; TA010TCM686MBR; TAJB686M010KNJ ;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 10V 1.4 Ohm Capacitor
59-TAJB686M010RNJ
SMD 68uF 10V 1.4 Ohm Capacitor 59-TAJB686M010RNJ
Cap Tant Solid 68uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 125°C T/R Product overview: TAJB686M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB686M010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 125°C T/R Product overview: TAJB686M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 1.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB686M010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJB686M010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB686M010RNJ
Tantalum Capacitors TAJB686M010RNJ
CAP TANT 68UF 20% 10V 1411

CAP TANT 68UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TAJB686M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB686M010RNJ
Tantalum Capacitors TAJB686M010RNJ
CAP TANT 68UF 20% 10V 1411

CAP TANT 68UF 20% 10V 1411

Supplier's Site Datasheet
CAP TANT 68UF 20% 10V 1411 - 66-TAJB686M010RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 68UF 20% 10V 1411
66-TAJB686M010RNJ
CAP TANT 68UF 20% 10V 1411 66-TAJB686M010RNJ
CAP TANT 68UF 20% 10V 1411

CAP TANT 68UF 20% 10V 1411

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 65M4828 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
65M4828
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 65M4828
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJB686M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB686M010RNJ
Capacitors - Tantalum Capacitors TAJB686M010RNJ
CAP TANT 68UF 20% 10V 1411

CAP TANT 68UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB686M010RNJDKR-ND 478-TAJB686M010RNJTR-ND 796236-TAJB686M010RNJ 59-TAJB686M010RNJ TAJB686M010RNJ TAJB686M010RNJ 66-TAJB686M010RNJ 65M4828 TAJB686M010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJB686M010RNJ SMD 68uF 10V 1.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors CAP TANT 68UF 20% 10V 1411 Tantalum Chips / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS105K050P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C17CF560K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details