Kyocera Corporation Tantalum Capacitors TAJB686K010TNJ

Description
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB686K010TNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB686K010TNJTR-ND
Tantalum Capacitors 478-TAJB686K010TNJTR-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB686K010TNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB686K010TNJCT-ND
Tantalum Capacitors 478-TAJB686K010TNJCT-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB686K010TNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB686K010TNJDKR-ND
Tantalum Capacitors 478-TAJB686K010TNJDKR-ND
68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

68µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB686K010TNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB686K010TNJ
Capacitors - Tantalum Capacitors TAJB686K010TNJ
CAP TANT 68UF 10% 10V 1411

CAP TANT 68UF 10% 10V 1411

Supplier's Site
Cap, Tant, Aec-Q200, 68Uf, 10V, Case B; Capacitance Kyocera Avx - 60AC2959 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 68Uf, 10V, Case B; Capacitance Kyocera Avx
60AC2959
Cap, Tant, Aec-Q200, 68Uf, 10V, Case B; Capacitance Kyocera Avx 60AC2959
CAP, TANT, AEC-Q200, 68UF, 10V, CASE B; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:246mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 68UF, 10V, CASE B; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:246mA RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, Aec-Q200, 68Uf, 10V, Case B; Capacitance Kyocera Avx - 60AC2960 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 68Uf, 10V, Case B; Capacitance Kyocera Avx
60AC2960
Cap, Tant, Aec-Q200, 68Uf, 10V, Case B; Capacitance Kyocera Avx 60AC2960
CAP, TANT, AEC-Q200, 68UF, 10V, CASE B; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:246mA RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 68UF, 10V, CASE B; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:246mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB686K010TNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB686K010TNJ
Tantalum Capacitors TAJB686K010TNJ
CAP TANT 68UF 10% 10V 1411

CAP TANT 68UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB686K010TNJTR-ND 478-TAJB686K010TNJDKR-ND TAJB686K010TNJ 60AC2959 TAJB686K010TNJ
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, Aec-Q200, 68Uf, 10V, Case B; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814685 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers