68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 900mOhm @ 100kHz
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES
CAP TANT 68UF 10% 6.3V 1411
CAP TANT 68UF 10% 6.3V 1411
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJB686K006RNJVTR-ND | 43X8524 | TAJB686K006RNJV | TAJB686K006RNJV |
| Product Name | Tantalum Capacitors | Tantalum Chips / T&r Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |