Kyocera Corporation Capacitors - Tantalum Capacitors TAJB685M025RNJ

Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329628-TAJB685M025R NJ Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 6.8 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 2.8Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric), 1210 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TAJB685M025R,TAJB685 M025R-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KYOCERA AVX Win Source Part Number: 1329628-TAJB685M025R NJ Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 6.8 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 2.8Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric), 1210 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TAJB685M025R,TAJB685 M025R-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1329628-TAJB685M025RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329628-TAJB685M025RNJ
Capacitors - Tantalum Capacitors 1329628-TAJB685M025RNJ
Manufacturer: KYOCERA AVX Win Source Part Number: 1329628-TAJB685M025R NJ Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 6.8 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 2.8Ohm Manufacturer Size Code: B Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1411 (3528 Metric), 1210 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TAJB685M025R,TAJB685 M025R-ND RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329628-TAJB685M025RNJ
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 6.8 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 2.8Ohm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1411 (3528 Metric), 1210
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TAJB685M025R,TAJB685M025R-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB685M025RNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB685M025RNJTR-ND
Tantalum Capacitors 478-TAJB685M025RNJTR-ND
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 2.8Ohm

6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB685M025RNJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB685M025RNJDKR-ND
Tantalum Capacitors 478-TAJB685M025RNJDKR-ND
CAP TANT 6.8UF 20% 25V 1411

CAP TANT 6.8UF 20% 25V 1411

Buy Now Datasheet
Tantalum Capacitors - 478-TAJB685M025RNJCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB685M025RNJCT-ND
Tantalum Capacitors 478-TAJB685M025RNJCT-ND
CAP TANT 6.8UF 20% 25V 1411

CAP TANT 6.8UF 20% 25V 1411

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 25V 2.8 Ohm Capacitor
59-TAJB685M025RNJ
SMD 6.8uF 25V 2.8 Ohm Capacitor 59-TAJB685M025RNJ
Cap Tant Solid 6.8uF 25V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R Product overview: TAJB685M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 25V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 25V, 2.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB685M025RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 25V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R Product overview: TAJB685M025RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 25V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 25V, 2.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB685M025RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB685M025RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB685M025RNJ
Capacitors - Tantalum Capacitors TAJB685M025RNJ
CAP TANT 6.8UF 20% 25V 1411

CAP TANT 6.8UF 20% 25V 1411

Supplier's Site
Tantalum Chips Rohs Compliant Kyocera Avx - 52R6521 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
52R6521
Tantalum Chips Rohs Compliant Kyocera Avx 52R6521
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJB685M025RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB685M025RNJ
Tantalum Capacitors TAJB685M025RNJ
CAP TANT 6.8UF 20% 25V 1411

CAP TANT 6.8UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329628-TAJB685M025RNJ 478-TAJB685M025RNJTR-ND 478-TAJB685M025RNJDKR-ND 59-TAJB685M025RNJ TAJB685M025RNJ 52R6521 TAJB685M025RNJ
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 25V 2.8 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details