CAP TANT 6.8UF 20% 20V 1411
CAP TANT 6.8UF 20% 20V 1411
6.8µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 2.5Ohm
CAPACITOR TANT, 6.8UF, 20V, 2.5 OHM, 0.2, 1210; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.5ohm RoHS Compliant: Yes
CAP TANT 6.8UF 20% 20V 1411
CAP TANT 6.8UF 20% 20V 1411
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJB685M020RNJCT-ND | 478-TAJB685M020RNJDKR-ND | 54J3150 | TAJB685M020RNJ | TAJB685M020RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 20V, 2.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |