Kyocera Corporation Tantalum Capacitors TAJB685M016RNJ

Description
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3046-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3046-2-ND
Tantalum Capacitors 478-3046-2-ND
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm

6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3046-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3046-1-ND
Tantalum Capacitors 478-3046-1-ND
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm

6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3046-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3046-6-ND
Tantalum Capacitors 478-3046-6-ND
6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm

6.8µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 16V 2.5 Ohm Capacitor
59-TAJB685M016RNJ
SMD 6.8uF 16V 2.5 Ohm Capacitor 59-TAJB685M016RNJ
Cap Tant Solid 6.8uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.5 Ohm 125°C T/R Product overview: TAJB685M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB685M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.5 Ohm 125°C T/R Product overview: TAJB685M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB685M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJB685M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB685M016RNJ
Tantalum Capacitors TAJB685M016RNJ
CAP TANT 6.8UF 20% 16V 1411

CAP TANT 6.8UF 20% 16V 1411

Supplier's Site Datasheet
Tantalum Chips Rohs Compliant Kyocera Avx - 52R6520 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
52R6520
Tantalum Chips Rohs Compliant Kyocera Avx 52R6520
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJB685M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB685M016RNJ
Capacitors - Tantalum Capacitors TAJB685M016RNJ
CAP TANT 6.8UF 20% 16V 1411

CAP TANT 6.8UF 20% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3046-2-ND 478-3046-6-ND 59-TAJB685M016RNJ TAJB685M016RNJ 52R6520 TAJB685M016RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 6.8uF 16V 2.5 Ohm Capacitor Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details