Tantalum Capacitors
CAPACITOR TANT, 6.8UF, 10V, 1210 10%; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3ohm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJB685K010SNJTR-ND | TAJB685K010SNJ | 30H0413 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 6.8Uf, 10V, 1210 10%; Capacitance Kyocera Avx |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum |
| Packing Method | Tape Reel | Tape Reel | |
| Capacitance Type | Fixed | Fixed | |
| Configuration / Form Factor | Chip Capacitor; SMD | ||
| RoHS Compliant | Yes |