AVX Corporation Tantalum Capacitor, 47Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx TAJB476K010RNJ.

Description
TANTALUM CAPACITOR, 47UF, 10V, 1210 10%, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:292mARoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 47UF, 10V, 1210 10%, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:292mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx - 26AC4178 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx
26AC4178
Tantalum Capacitor, 47Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx 26AC4178
TANTALUM CAPACITOR, 47UF, 10V, 1210 10%, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:292mARoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, 1210 10%, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:292mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4178
Product Name Tantalum Capacitor, 47Uf, 10V, 1210 10%, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details