Cap Tant Solid 4.7uF 35V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.1 Ohm 125°C T/R Product overview: TAJB475M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 3.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 3.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB475M035RNJ can be used for catalog matching and distributor lookup.
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.1Ohm
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.1Ohm
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.1Ohm
CAP TANT 4.7UF 20% 35V 1411
CAP TANT 4.7UF 20% 35V 1411
TANTALUM CAPACITOR, 4.7UF, 35V, 3.1 OHM, 0.2, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.1ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 4.7UF, 35V, 3.1 OHM, 0.2, 1210; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.1ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes
CAP TANT 4.7UF 20% 35V 1411
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJB475M035RNJ | 1364451 | 478-3889-1-ND | 478-3889-6-ND | TAJB475M035RNJ | TAJB475M035RNJ | 54J3128 | TAJB475M035RNJ |
| Product Name | SMD 4.7uF 35V 3.1 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 35V, 3.1 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | ||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |