The TAJB475M025SNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47OºF and a rated voltage of 25V. It is designed for surface mount technology (SMT) applications and is part of the TAJ series, which includes both standard and low-profile options. The capacitor operates within a temperature range of -55°C to +125°C and has a maximum ESR of 20Ω at 100kHz. It is surge current tested and suitable for general low power DC/DC and LDO applications, making it ideal for use in height-restricted designs such as entertainment and infotainment systems. The capacitor is available with various termination finishes, including pure tin and gold plating.
Tantalum Capacitors
TANTALUM CHIPS ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJB475M025SNJTR-ND | TAJB475M025SNJ | 52R6511 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx |
| Electrolytic Capacitors | Tantalum | Tantalum |