Kyocera Corporation SMD 0.47uF 35V 10 Ohm Capacitor TAJB474K035RNJ

Description
Cap Tant Solid 0.47uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 10 Ohm 125°C T/R Product overview: TAJB474K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB474K035RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 0.47uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 10 Ohm 125°C T/R Product overview: TAJB474K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB474K035RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.47uF 35V 10 Ohm Capacitor
59-TAJB474K035RNJ
SMD 0.47uF 35V 10 Ohm Capacitor 59-TAJB474K035RNJ
Cap Tant Solid 0.47uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 10 Ohm 125°C T/R Product overview: TAJB474K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB474K035RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.47uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 10 Ohm 125°C T/R Product overview: TAJB474K035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 35V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 35V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB474K035RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJB474K035RNJ - 850299-TAJB474K035RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJB474K035RNJ
850299-TAJB474K035RNJ
Tantalum Capacitors - TAJB474K035RNJ 850299-TAJB474K035RNJ
Manufacturer: AVX Corporation Win Source Part Number: 850299-TAJB474K035RN J Series: TAJ Features: 0.47 µF Tantalum Capacitors 35 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-2373-2, 478-2373-1, TAJB474K035R, 478-2373-6

Manufacturer: AVX Corporation
Win Source Part Number: 850299-TAJB474K035RNJ
Series: TAJ
Features: 0.47 µF Tantalum Capacitors 35 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-2373-2, 478-2373-1, TAJB474K035R, 478-2373-6

Buy Now Datasheet
Tantalum Capacitors - 478-2373-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2373-6-ND
Tantalum Capacitors 478-2373-6-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2373-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2373-1-ND
Tantalum Capacitors 478-2373-1-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2373-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2373-2-ND
Tantalum Capacitors 478-2373-2-ND
0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm

0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 10Ohm

Buy Now Datasheet
Tantalum Capacitor, 0.47Uf, 35V, 10 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 10R5835 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 35V, 10 Ohm, 0.1, 1210; Capacitance Kyocera Avx
10R5835
Tantalum Capacitor, 0.47Uf, 35V, 10 Ohm, 0.1, 1210; Capacitance Kyocera Avx 10R5835
TANTALUM CAPACITOR, 0.47UF, 35V, 10 OHM, 0.1, 1210; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 35V, 10 OHM, 0.1, 1210; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 0.47Uf, 35V, 10 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 54J3108 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.47Uf, 35V, 10 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
54J3108
Tantalum Capacitor, 0.47Uf, 35V, 10 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 54J3108
TANTALUM CAPACITOR, 0.47UF, 35V, 10 OHM, 0.1, 1210, FULL REEL; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.47UF, 35V, 10 OHM, 0.1, 1210, FULL REEL; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:10ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAJB474K035RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB474K035RNJ
Tantalum Capacitors TAJB474K035RNJ
CAP TANT 0.47UF 10% 35V 1411

CAP TANT 0.47UF 10% 35V 1411

Supplier's Site Datasheet
CAP TANT 0.47UF 10% 35V 1411 - 66-TAJB474K035RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 0.47UF 10% 35V 1411
66-TAJB474K035RNJ
CAP TANT 0.47UF 10% 35V 1411 66-TAJB474K035RNJ
CAP TANT 0.47UF 10% 35V 1411

CAP TANT 0.47UF 10% 35V 1411

Supplier's Site
Capacitors - Tantalum Capacitors - TAJB474K035RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB474K035RNJ
Capacitors - Tantalum Capacitors TAJB474K035RNJ
CAP TANT 0.47UF 10% 35V 1411

CAP TANT 0.47UF 10% 35V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJB474K035RNJ 850299-TAJB474K035RNJ 478-2373-6-ND 478-2373-1-ND 10R5835 TAJB474K035RNJ 66-TAJB474K035RNJ TAJB474K035RNJ
Product Name SMD 0.47uF 35V 10 Ohm Capacitor Tantalum Capacitors - TAJB474K035RNJ Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.47Uf, 35V, 10 Ohm, 0.1, 1210; Capacitance Kyocera Avx Tantalum Capacitors CAP TANT 0.47UF 10% 35V 1411 Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 226AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers