33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.1Ohm
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.1Ohm
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.1Ohm
Cap Tant Solid 33uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.1 Ohm 125°C T/R Product overview: TAJB336M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 2.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 2.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB336M016RNJ can be used for catalog matching and distributor lookup.
SMD Chip Tantalum 1210 33uF 16Vdc 20%
SMD Chip Tantalum 1210 33uF 16Vdc 20%
SMD Chip Tantalum 1210 33uF 16Vdc 20%
CAP TANT 33UF 20% 16V 1411
CAP TANT 33UF 20% 16V 1411
CAP TANT 33UF 20% 16V 1411
CAPACITOR, TANTALUM, 33UF, 16V, 1210; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:201mA RoHS Compliant: Yes
CAPACITOR, TANTALUM, 33UF, 16V, 1210; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.1ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:201mA RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8892-1-ND | 478-8892-6-ND | 59-TAJB336M016RNJ | 1364462 | 1364462P | TAJB336M016RNJ | TAJB336M016RNJ | TAJB336M016RNJ | 52R6507 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 33uF 16V 2.1 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor, Tantalum, 33Uf, 16V, 1210; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | Automotive | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |