Kyocera Corporation Tantalum Capacitors TAJB336M006RNJ

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB336M006RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB336M006RNJ-ND
Tantalum Capacitors TAJB336M006RNJ-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 6.3V 2.2 Ohm Capacitor
59-TAJB336M006RNJ
SMD 33uF 6.3V 2.2 Ohm Capacitor 59-TAJB336M006RNJ
Cap Tant Solid 33uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.2 Ohm 125°C T/R Product overview: TAJB336M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 2.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB336M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.2 Ohm 125°C T/R Product overview: TAJB336M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 2.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB336M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJB336M006RNJ - 1105293-TAJB336M006RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJB336M006RNJ
1105293-TAJB336M006RNJ
Tantalum Capacitors - TAJB336M006RNJ 1105293-TAJB336M006RNJ
Manufacturer: AVX Corporation Win Source Part Number: 1105293-TAJB336M006R NJ Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: B Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1105293-TAJB336M006RNJ
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: B
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - TAJB336M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB336M006RNJ
Tantalum Capacitors TAJB336M006RNJ
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB336M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB336M006RNJ
Capacitors - Tantalum Capacitors TAJB336M006RNJ
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitor, 33Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx - 54J3102 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx
54J3102
Tantalum Capacitor, 33Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx 54J3102
TANTALUM CAPACITOR, 33UF, 6.3V, 1210 20%, FULL REEL; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, 1210 20%, FULL REEL; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx - 73R8255 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx
73R8255
Tantalum Capacitor, 33Uf, 6.3V, 1210 20%; Capacitance Kyocera Avx 73R8255
TANTALUM CAPACITOR, 33UF, 6.3V, 1210 20%; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:197mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, 1210 20%; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:197mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJB336M006RNJ-ND 59-TAJB336M006RNJ 1105293-TAJB336M006RNJ TAJB336M006RNJ TAJB336M006RNJ 54J3102
Product Name Tantalum Capacitors SMD 33uF 6.3V 2.2 Ohm Capacitor Tantalum Capacitors - TAJB336M006RNJ Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers