Kyocera Corporation Tantalum Capacitors TAJB336M004RNJ

Description
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB336M004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB336M004RNJ-ND
Tantalum Capacitors TAJB336M004RNJ-ND
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210

33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210

Buy Now Datasheet
Tantalum Capacitor, 33Uf, 4V, 1210 20%; Capacitance Kyocera Avx - 73R8254 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 4V, 1210 20%; Capacitance Kyocera Avx
73R8254
Tantalum Capacitor, 33Uf, 4V, 1210 20%; Capacitance Kyocera Avx 73R8254
TANTALUM CAPACITOR, 33UF, 4V, 1210 20%; Capacitance:33µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:174mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 4V, 1210 20%; Capacitance:33µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:174mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf, 4V, 1210 20%; Capacitance Kyocera Avx - 54J3099 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 4V, 1210 20%; Capacitance Kyocera Avx
54J3099
Capacitor Tant, 33Uf, 4V, 1210 20%; Capacitance Kyocera Avx 54J3099
CAPACITOR TANT, 33UF, 4V, 1210 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.8ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 4V, 1210 20%; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.8ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB336M004RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB336M004RNJ
Capacitors - Tantalum Capacitors TAJB336M004RNJ
CAP TANT 33UF 20% 4V 1411

CAP TANT 33UF 20% 4V 1411

Supplier's Site
Tantalum Capacitors - TAJB336M004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB336M004RNJ
Tantalum Capacitors TAJB336M004RNJ
CAP TANT 33UF 20% 4V 1411

CAP TANT 33UF 20% 4V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAJB336M004RNJ-ND 73R8254 54J3099 TAJB336M004RNJ TAJB336M004RNJ
Product Name Tantalum Capacitors Tantalum Capacitor, 33Uf, 4V, 1210 20%; Capacitance Kyocera Avx Capacitor Tant, 33Uf, 4V, 1210 20%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Tantalum Capacitors - 1814599 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details