Kyocera Corporation Tantalum Capacitors TAJB336K010RNJ

Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1687-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1687-1-ND
Tantalum Capacitors 478-1687-1-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1687-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1687-6-ND
Tantalum Capacitors 478-1687-6-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-1687-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1687-2-ND
Tantalum Capacitors 478-1687-2-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V 1.8 Ohm Capacitor
59-TAJB336K010RNJ
SMD 33uF 10V 1.8 Ohm Capacitor 59-TAJB336K010RNJ
Cap Tant Solid 33uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.8 Ohm 125°C T/R Product overview: TAJB336K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB336K010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.8 Ohm 125°C T/R Product overview: TAJB336K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB336K010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 33Uf, 10V, 1.8 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 30H0387 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 1.8 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
30H0387
Tantalum Capacitor, 33Uf, 10V, 1.8 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 30H0387
TANTALUM CAPACITOR, 33UF, 10V, 1.8 OHM, 0.1, 1210, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 1.8 OHM, 0.1, 1210, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf, 10V, 1.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 60R5903 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 1.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx
60R5903
Tantalum Capacitor, 33Uf, 10V, 1.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx 60R5903
TANTALUM CAPACITOR, 33UF, 10V, 1.8 OHM, 0.1, 1210; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 1.8 OHM, 0.1, 1210; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.8ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx - 59M2390 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx
59M2390
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx 59M2390
Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 10%, 10 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 10%, 10 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB336K010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB336K010RNJ
Tantalum Capacitors TAJB336K010RNJ
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB336K010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB336K010RNJ
Capacitors - Tantalum Capacitors TAJB336K010RNJ
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - TAJB336K010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB336K010RNJ
Tantalum Capacitors TAJB336K010RNJ
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1687-1-ND 478-1687-6-ND 59-TAJB336K010RNJ 30H0387 60R5903 59M2390 TAJB336K010RNJ TAJB336K010RNJ TAJB336K010RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 10V 1.8 Ohm Capacitor Tantalum Capacitor, 33Uf, 10V, 1.8 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 33Uf, 10V, 1.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 10 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers