The TAJB336K006RNJ is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 33µF and a rated voltage of 6.3V. It is part of the TAJ series, which includes both standard and low-profile configurations, suitable for surface mount technology (SMT) applications. The capacitor is designed for general-purpose use, particularly in low power DC/DC converters and LDOs, as well as in entertainment and infotainment systems. This component is characterized by a maximum height of 1.6mm and is available in various case sizes. It has a capacitance tolerance of ±10% and operates effectively within a temperature range of -55°C to +125°C. The capacitor is surge current tested and offers a reliability rating of 1% per 1000 hours at 85°C. The termination finish options include pure tin, gold, and tin-lead plating. Engineers considering this capacitor should note its suitability for height-restricted designs and its compliance with various industry standards, making it a reliable choice for a range of electronic applications.
Cap Tant Solid 33uF 6.3V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.2 Ohm 125°C T/R Product overview: TAJB336K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 2.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 2.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB336K006RNJ can be used for catalog matching and distributor lookup.
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210
CAP TANT 33UF 10% 6.3V 1411
TANTALUM CAPACITOR, 33UF, 6.3V, 1210 10%; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
TANTALUM CAPACITOR, 33UF, 6.3V, 1210 10%, FULL REEL; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 33 F, 10%, 6.3 V, 1210 [3225 Metric], B RoHS Compliant: Yes
CAP TANT 33UF 10% 6.3V 1411
CAP TANT 33UF 10% 6.3V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAJB336K006RNJ | 478-8891-2-ND | 478-8891-6-ND | TAJB336K006RNJ | 73R8253 | 18J9845 | TAJB336K006RNJ | TAJB336K006RNJ |
| Product Name | SMD 33uF 6.3V 2.2 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 33Uf, 6.3V, 1210 10%; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 6.3 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | ||||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | Tape Reel |