Kyocera Corporation Tantalum Capacitors TAJB336K004RNJ

Description
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB336K004RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB336K004RNJ-ND
Tantalum Capacitors TAJB336K004RNJ-ND
33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210

33µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210

Buy Now Datasheet
Tantalum Capacitors - TAJB336K004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB336K004RNJ
Tantalum Capacitors TAJB336K004RNJ
CAP TANT 33UF 10% 4V 1411

CAP TANT 33UF 10% 4V 1411

Supplier's Site Datasheet
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx - 54J3094 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx
54J3094
Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx 54J3094
TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIP & RADIAL / TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJB336K004RNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB336K004RNJ
Capacitors - Tantalum Capacitors TAJB336K004RNJ
CAP TANT 33UF 10% 4V 1411

CAP TANT 33UF 10% 4V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJB336K004RNJ-ND TAJB336K004RNJ 54J3094 TAJB336K004RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Chip & Radial / Tantalum Chips Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Polymer - 337XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details