3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.5Ohm
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.5Ohm
3.3µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 3.5Ohm
Cap Tant Solid 3.3uF 35V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3.5 Ohm 125°C T/R Product overview: TAJB335M035RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB335M035RNJ can be used for catalog matching and distributor lookup.
CAP TANT 3.3UF 20% 35V 1411
CAP TANT 3.3UF 20% 35V 1411
CAP TANT 3.3UF 20% 35V 1411
TANTALUM CAPACITOR, 3.3UF, 35V, 1210 20%, FULL REEL; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1210 RoHS Compliant: Yes
TANTALUM CAPACITOR, 3.3UF, 35V, 1210 20%; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:156mA RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8890-1-ND | 478-8890-6-ND | 59-TAJB335M035RNJ | TAJB335M035RNJ | TAJB335M035RNJ | TAJB335M035RNJ | 70K5217 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 3.3uF 35V 3.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 3.3Uf, 35V, 1210 20%, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |