KYOCERA AVX Components Corporation Tantalum Capacitors TAJB335M020SNJ

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB335M020SNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB335M020SNJTR-ND
Tantalum Capacitors 478-TAJB335M020SNJTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TAJB335M020SNJ - 749759-TAJB335M020SNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJB335M020SNJ
749759-TAJB335M020SNJ
Tantalum Capacitors - TAJB335M020SNJ 749759-TAJB335M020SNJ
Manufacturer: AVX Corporation Win Source Part Number: 749759-TAJB335M020SN J Manufacturer Homepage: www.avx.com Reference case: B Reference Date Code: 2015 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 749759-TAJB335M020SNJ
Manufacturer Homepage: www.avx.com
Reference case: B
Reference Date Code: 2015
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now
CAP TANT Product overview: TAJB335M020SNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB335M020SNJ can be used for catalog matching and distributor lookup.

CAP TANT Product overview: TAJB335M020SNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB335M020SNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJB335M020SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB335M020SNJ
Tantalum Capacitors TAJB335M020SNJ
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB335M020SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJB335M020SNJ
Capacitors - Tantalum Capacitors TAJB335M020SNJ
CAP TANT

CAP TANT

Supplier's Site
Capacitor Tant, 3.3Uf, 20V, 3 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 30H0382 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 20V, 3 Ohm, 0.2, 1210; Capacitance Kyocera Avx
30H0382
Capacitor Tant, 3.3Uf, 20V, 3 Ohm, 0.2, 1210; Capacitance Kyocera Avx 30H0382
CAPACITOR TANT, 3.3UF, 20V, 3 OHM, 0.2, 1210; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 20V, 3 OHM, 0.2, 1210; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:3ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB335M020SNJTR-ND 749759-TAJB335M020SNJ 59-TAJB335M020SNJ TAJB335M020SNJ TAJB335M020SNJ 30H0382
Product Name Tantalum Capacitors Tantalum Capacitors - TAJB335M020SNJ Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 20V, 3 Ohm, 0.2, 1210; Capacitance Kyocera Avx
Electrolytic Capacitors Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel
Configuration / Form Factor Leaded Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS156K020P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers