The TAJB335M016HNJ is a tantalum capacitor from Lingto Electronic Limited, designed for surface mount technology (SMT) applications. It features a capacitance of 330 µF and a rated voltage of 35V, making it suitable for various electronic circuits requiring stable performance. The capacitor operates within a temperature range of -55°C to +125°C and is constructed with J-lead termination for ease of mounting. It is 100% surge current tested, ensuring reliability in demanding environments. The device is available in multiple case sizes, allowing for flexibility in design, particularly in height-restricted applications. The capacitor is suitable for general low power DC/DC and LDO applications, as well as in entertainment and infotainment systems.
Tantalum Capacitors
TANTALUM CHIPS ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAJB335M016HNJTR-ND | TAJB335M016HNJ | TAJB335M016HNJ | 43X8493 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chips Rohs Compliant Kyocera Avx |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | ||
| Capacitance Type | Fixed | Fixed |