AVX Corporation Tantalum Capacitors TAJB334K050RNJ

Description
TAJ SMT tant capacitor,Case B,50V,0.33uF
Request a Quote Datasheet
Description
TAJ SMT tant capacitor,Case B,50V,0.33uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 5479647P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5479647P
Tantalum Capacitors 5479647P
TAJ SMT tant capacitor,Case B,50V,0.33uF

TAJ SMT tant capacitor,Case B,50V,0.33uF

Supplier's Site
Tantalum Capacitors - 1667806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1667806
Tantalum Capacitors 1667806
TAJ SMT tant capacitor,Case B,50V,0.33uF

TAJ SMT tant capacitor,Case B,50V,0.33uF

Supplier's Site
Tantalum Capacitors - 478-2377-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2377-6-ND
Tantalum Capacitors 478-2377-6-ND
0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 12Ohm

0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2377-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2377-2-ND
Tantalum Capacitors 478-2377-2-ND
0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 12Ohm

0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2377-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2377-1-ND
Tantalum Capacitors 478-2377-1-ND
0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 12Ohm

0.33µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 12Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJB334K050RNJ - 796235-TAJB334K050RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJB334K050RNJ
796235-TAJB334K050RNJ
Tantalum Capacitors - TAJB334K050RNJ 796235-TAJB334K050RNJ
Manufacturer: AVX Corporation Win Source Part Number: 796235-TAJB334K050RN J Series: TAJ Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 0.33μF Tolerance: ±10% ESR (Equivalent Series Resistance): 12 Ohm Manufacturer Size Code: B Family Name: TAJ Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.083" (2.10mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): TSB-334-K050T; PCT.33/50BK; TSB-334-K050B; TSB-334-K050BW; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796235-TAJB334K050RNJ
Series: TAJ
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 0.33μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 12 Ohm
Manufacturer Size Code: B
Family Name: TAJ
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.083" (2.10mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): TSB-334-K050T; PCT.33/50BK; TSB-334-K050B; TSB-334-K050BW;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 0.33uF 50V 12 Ohm Capacitor
59-TAJB334K050RNJ
SMD 0.33uF 50V 12 Ohm Capacitor 59-TAJB334K050RNJ
Cap Tant Solid 0.33uF 50V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 12 Ohm 125°C T/R Product overview: TAJB334K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 50V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 50V, 12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB334K050RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.33uF 50V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 12 Ohm 125°C T/R Product overview: TAJB334K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 50V, 12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 50V, 12 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB334K050RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 0.33Uf, 50V, 12 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 65M4817 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.33Uf, 50V, 12 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
65M4817
Tantalum Capacitor, 0.33Uf, 50V, 12 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 65M4817
TANTALUM CAPACITOR, 0.33UF, 50V, 12 OHM, 0.1, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.33UF, 50V, 12 OHM, 0.1, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:12ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 0.33 F, 10%, 50 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx - 93K0201 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 0.33 F, 10%, 50 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx
93K0201
Surface Mount Tantalum Capacitor, Taj Series, 0.33 F, 10%, 50 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx 93K0201
Surface Mount Tantalum Capacitor, TAJ Series, 0.33 F, 10%, 50 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 0.33 F, 10%, 50 V, 1210 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB334K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB334K050RNJ
Tantalum Capacitors TAJB334K050RNJ
CAP TANT 0.33UF 10% 50V 1411

CAP TANT 0.33UF 10% 50V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB334K050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB334K050RNJ
Capacitors - Tantalum Capacitors TAJB334K050RNJ
CAP TANT 0.33UF 10% 50V 1411

CAP TANT 0.33UF 10% 50V 1411

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5479647P 1667806 478-2377-6-ND 478-2377-2-ND 796235-TAJB334K050RNJ 59-TAJB334K050RNJ 65M4817 93K0201 TAJB334K050RNJ TAJB334K050RNJ
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAJB334K050RNJ SMD 0.33uF 50V 12 Ohm Capacitor Tantalum Capacitor, 0.33Uf, 50V, 12 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 0.33 F, 10%, 50 V, 1210 [3528 Metric], B Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum - Polymer Capacitors - 1572-337XMPL2R5MG19CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details