The Tantalum Capacitor, part number 26AC4171, features a capacitance of 22µF and a rated voltage of 16V. It has an equivalent series resistance (ESR) of 2.3 ohms and is packaged in a 1210 case size, which corresponds to 3528 metric dimensions. This capacitor is suitable for general low power DC/DC and LDO applications. It is RoHS compliant and comes in a full reel packaging. The capacitor operates effectively within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±20%. This product is designed for surface mount technology (SMT) and is part of the TAJ series from Kyocera AVX.
TANTALUM CAPACITOR, 22UF, 16V, 2.3 OHM, 0.2, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.3ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC4171 |
| Product Name | Tantalum Capacitor, 22Uf, 16V, 2.3 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 22 microF |