TANTALUM CAPACITOR, 2.2UF, 20V, 3.5 OHM, 0.2, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3.5ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC4167 |
| Product Name | Tantalum Capacitor, 2.2Uf, 20V, 3.5 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 2.2 microF |