Kyocera Corporation Tantalum Capacitors TAJB225K050RNJ

Description
2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 4.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 4.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-6929-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6929-6-ND
Tantalum Capacitors 478-6929-6-ND
2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 4.5Ohm

2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-6929-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6929-2-ND
Tantalum Capacitors 478-6929-2-ND
2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 4.5Ohm

2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-6929-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-6929-1-ND
Tantalum Capacitors 478-6929-1-ND
2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 4.5Ohm

2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric), 1210 4.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJB225K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB225K050RNJ
Tantalum Capacitors TAJB225K050RNJ
CAP TANT 2.2UF 10% 50V 1411

CAP TANT 2.2UF 10% 50V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJB225K050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB225K050RNJ
Capacitors - Tantalum Capacitors TAJB225K050RNJ
CAP TANT 2.2UF 10% 50V 1411

CAP TANT 2.2UF 10% 50V 1411

Supplier's Site
Capacitor, Tantalum, 2.2Uf, 50V, 1210; Capacitance Kyocera Avx - 76T3928 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 2.2Uf, 50V, 1210; Capacitance Kyocera Avx
76T3928
Capacitor, Tantalum, 2.2Uf, 50V, 1210; Capacitance Kyocera Avx 76T3928
CAPACITOR, TANTALUM, 2.2UF, 50V, 1210; Capacitance:2.2µF; Voltage(DC):50V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:4.5ohm RoHS Compliant: Yes

CAPACITOR, TANTALUM, 2.2UF, 50V, 1210; Capacitance:2.2µF; Voltage(DC):50V; Tantalum Capacitor Case:1411 [3528 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:4.5ohm RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Μf, 50V, 10% Rohs Compliant Kyocera Avx - 55AC3828 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 50V, 10% Rohs Compliant Kyocera Avx
55AC3828
Cap, 2.2Μf, 50V, 10% Rohs Compliant Kyocera Avx 55AC3828
CAP, 2.2µF, 50V, 10% ROHS COMPLIANT: YES

CAP, 2.2µF, 50V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6929-6-ND 478-6929-2-ND TAJB225K050RNJ TAJB225K050RNJ 76T3928 55AC3828
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor, Tantalum, 2.2Uf, 50V, 1210; Capacitance Kyocera Avx Cap, 2.2Μf, 50V, 10% Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers