Manufacturer: KYOCERA AVX
Win Source Part Number: 1330535-TAJB157M006R
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 1.2Ohm
Manufacturer Size Code: B
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1411 (3528 Metric), 1210
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-4692-2,478-4692-
RoHS Status: ROHS3 Compliant
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1.2Ohm
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1.2Ohm
150µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1.2Ohm
Cap Tant Solid 150uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.2 Ohm 125°C T/R Product overview: TAJB157M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB157M006RNJ can be used for catalog matching and distributor lookup.
TANTALUM CHIPS ROHS COMPLIANT: YES
Surface Mount Tantalum Capacitor, TAJ Series, 150 F, 20%, 6.3 V, 1411 [3528 Metric], B RoHS Compliant: Yes
CAP TANT 150UF 20% 6.3V 1411
CAP TANT 150UF 20% 6.3V 1411
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330535-TAJB157M006RNJ | 478-4692-6-ND | 478-4692-2-ND | 59-TAJB157M006RNJ | 74T5332 | 15P3059 | TAJB157M006RNJ | TAJB157M006RNJ |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 150uF 6.3V 1.2 Ohm Capacitor | Tantalum Chips Rohs Compliant Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 150 F, 20%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |