Kyocera Corporation Tantalum Capacitors TAJB157M002RNJ

Description
150µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB157M002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB157M002RNJ-ND
Tantalum Capacitors TAJB157M002RNJ-ND
150µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm

150µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 1.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJB157M002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB157M002RNJ
Capacitors - Tantalum Capacitors TAJB157M002RNJ
CAP TANT 150UF 20% 2.5V 1411

CAP TANT 150UF 20% 2.5V 1411

Supplier's Site
Tantalum Chips Rohs Compliant Kyocera Avx - 74T5331 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips Rohs Compliant Kyocera Avx
74T5331
Tantalum Chips Rohs Compliant Kyocera Avx 74T5331
TANTALUM CHIPS ROHS COMPLIANT: YES

TANTALUM CHIPS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJB157M002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB157M002RNJ
Tantalum Capacitors TAJB157M002RNJ
CAP TANT 150UF 20% 2.5V 1411

CAP TANT 150UF 20% 2.5V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJB157M002RNJ-ND TAJB157M002RNJ 74T5331 TAJB157M002RNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Chips Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814578 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details