150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 1.5Ohm
150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 1.5Ohm
150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 1.5Ohm
CAP TANT 150UF 10% 4V 1411
CAPACITOR TANT, 150UF, 4V, 1210 10%, FULL REEL; Capacitance:150µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:238mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 150UF, 4V, 1210 10%; Capacitance:150µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:238mA RoHS Compliant: Yes
CAP TANT 150UF 10% 4V 1411
CAP TANT 150UF 10% 4V 1411
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2345-2-ND | 478-2345-6-ND | TAJB157K004RNJ | 54J3063 | TAJB157K004RNJ | TAJB157K004RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 150Uf, 4V, 1210 10%, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |