AVX Corporation Capacitance Kyocera Avx TAJB156K010RNJ.

Description
Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1210 RoHS Compliant: Yes
Datasheet
Description
Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1210 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 28AC3614 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
28AC3614
Capacitance Kyocera Avx 28AC3614
Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1210 RoHS Compliant: Yes

Capacitance:15µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2.8ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Case Size:1210 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC3614
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details