KYOCERA AVX Components Corporation Tantalum Capacitors TAJB107M006HNJ

Description
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAJB107M006HNJTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAJB107M006HNJTR-ND
Tantalum Capacitors 478-TAJB107M006HNJTR-ND
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm @ 100kHz

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 52R6497 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
52R6497
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 52R6497
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAJB107M006HNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB107M006HNJ
Capacitors - Tantalum Capacitors TAJB107M006HNJ
CAP TANT 100UF 20% 6.3V 1411

CAP TANT 100UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TAJB107M006HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB107M006HNJ
Tantalum Capacitors TAJB107M006HNJ
CAP TANT 100UF 20% 6.3V 1411

CAP TANT 100UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAJB107M006HNJTR-ND 52R6497 TAJB107M006HNJ TAJB107M006HNJ
Product Name Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers