AVX Corporation Tantalum Capacitor, 100Uf, 6.3V, 1.7 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx TAJB107K006RNJ.

Description
TANTALUM CAPACITOR, 100UF, 6.3V, 1.7 OHM, 0.1, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:B; Product Length:3.5mmRoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 100UF, 6.3V, 1.7 OHM, 0.1, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:B; Product Length:3.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 100Uf, 6.3V, 1.7 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 26AC4165 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, 1.7 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
26AC4165
Tantalum Capacitor, 100Uf, 6.3V, 1.7 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 26AC4165
TANTALUM CAPACITOR, 100UF, 6.3V, 1.7 OHM, 0.1, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:B; Product Length:3.5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, 1.7 OHM, 0.1, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:B; Product Length:3.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4165
Product Name Tantalum Capacitor, 100Uf, 6.3V, 1.7 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details