Kyocera Corporation Tantalum Capacitors TAJB106M016HNJ

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJB106M016HNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJB106M016HNJ-ND
Tantalum Capacitors TAJB106M016HNJ-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TAJB106M016HNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB106M016HNJ
Tantalum Capacitors TAJB106M016HNJ
CAP TANT 10UF 20% 16V 1411

CAP TANT 10UF 20% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 16V, 1210 20%; Capacitance Kyocera Avx - 73R8236 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 16V, 1210 20%; Capacitance Kyocera Avx
73R8236
Tantalum Capacitor, 10Uf, 16V, 1210 20%; Capacitance Kyocera Avx 73R8236
TANTALUM CAPACITOR, 10UF, 16V, 1210 20%; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:174mA RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 16V, 1210 20%; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:174mA RoHS Compliant: No

Supplier's Site
Capacitor Tant, 10Uf, 16V, 1210 20%, Full Reel; Capacitance Kyocera Avx - 22K2455 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 16V, 1210 20%, Full Reel; Capacitance Kyocera Avx
22K2455
Capacitor Tant, 10Uf, 16V, 1210 20%, Full Reel; Capacitance Kyocera Avx 22K2455
CAPACITOR TANT, 10UF, 16V, 1210 20%, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:174mA RoHS Compliant: No

CAPACITOR TANT, 10UF, 16V, 1210 20%, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:174mA RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAJB106M016HNJ-ND TAJB106M016HNJ 73R8236
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 16V, 1210 20%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Tantalum Capacitors - TDL475K035S1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details