AVX Corporation Tantalum Capacitor, 1Uf, 50V, 7 Ohm, 0.1, 1210; Capacitance Kyocera Avx TAJB105K050R

Description
TANTALUM CAPACITOR, 1UF, 50V, 7 OHM, 0.1, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:110mA RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 1UF, 50V, 7 OHM, 0.1, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:110mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 1Uf, 50V, 7 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 75M2795 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, 7 Ohm, 0.1, 1210; Capacitance Kyocera Avx
75M2795
Tantalum Capacitor, 1Uf, 50V, 7 Ohm, 0.1, 1210; Capacitance Kyocera Avx 75M2795
TANTALUM CAPACITOR, 1UF, 50V, 7 OHM, 0.1, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:110mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 50V, 7 OHM, 0.1, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:110mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75M2795
Product Name Tantalum Capacitor, 1Uf, 50V, 7 Ohm, 0.1, 1210; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details