Kyocera Corporation Tantalum Capacitors TAJA686K002RNJ

Description
68µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA686K002RNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJA686K002RNJ-ND
Tantalum Capacitors TAJA686K002RNJ-ND
68µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.5Ohm

68µF Molded Tantalum Capacitors 2.5V 1206 (3216 Metric) 1.5Ohm

Buy Now Datasheet
Capacitor Tant, 68Uf, 2.5V, 1206 10%; Capacitance Kyocera Avx - 54J3028 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 2.5V, 1206 10%; Capacitance Kyocera Avx
54J3028
Capacitor Tant, 68Uf, 2.5V, 1206 10%; Capacitance Kyocera Avx 54J3028
CAPACITOR TANT, 68UF, 2.5V, 1206 10%; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 2.5V, 1206 10%; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJA686K002RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA686K002RNJ
Tantalum Capacitors TAJA686K002RNJ
CAP TANT 68UF 10% 2.5V 1206

CAP TANT 68UF 10% 2.5V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA686K002RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA686K002RNJ
Capacitors - Tantalum Capacitors TAJA686K002RNJ
CAP TANT 68UF 10% 2.5V 1206

CAP TANT 68UF 10% 2.5V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJA686K002RNJ-ND 54J3028 TAJA686K002RNJ TAJA686K002RNJ
Product Name Tantalum Capacitors Capacitor Tant, 68Uf, 2.5V, 1206 10%; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers