Kyocera Corporation 6.8UF 20V Capacitor TAJA685K020RNJ

Description
CAP TANT 6.8UF 10% 20V 1206 Product overview: TAJA685K020RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA685K020RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 6.8UF 10% 20V 1206 Product overview: TAJA685K020RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA685K020RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8UF 20V Capacitor
59-TAJA685K020RNJ
6.8UF 20V Capacitor 59-TAJA685K020RNJ
CAP TANT 6.8UF 10% 20V 1206 Product overview: TAJA685K020RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA685K020RNJ can be used for catalog matching and distributor lookup.

CAP TANT 6.8UF 10% 20V 1206 Product overview: TAJA685K020RNJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA685K020RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3071-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3071-1-ND
Tantalum Capacitors 478-3071-1-ND
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.4Ohm

6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3071-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3071-2-ND
Tantalum Capacitors 478-3071-2-ND
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.4Ohm

6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3071-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3071-6-ND
Tantalum Capacitors 478-3071-6-ND
6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.4Ohm

6.8µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 2.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 1354053 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1354053
Tantalum Capacitors 1354053
SMD Chip Tantalum 1206 6.8uF 20Vdc 10%

SMD Chip Tantalum 1206 6.8uF 20Vdc 10%

Supplier's Site
Tantalum Capacitors - 1360137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360137
Tantalum Capacitors 1360137
SMD Chip Tantalum 1206 6.8uF 20Vdc 10%

SMD Chip Tantalum 1206 6.8uF 20Vdc 10%

Supplier's Site
Capacitors - Tantalum Capacitors - 1359734-TAJA685K020RNJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359734-TAJA685K020RNJ
Capacitors - Tantalum Capacitors 1359734-TAJA685K020RNJ
Win Source Part Number: 1359734-TAJA685K020R NJ Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TAJ Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 6.8 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 2.4Ohm Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359734-TAJA685K020RNJ
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TAJ
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 6.8 µF
Tolerance: ±10%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 2.4Ohm
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Tantalum Capacitor, 6.8Uf, 20V, 2.4 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 36K6294 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 20V, 2.4 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
36K6294
Tantalum Capacitor, 6.8Uf, 20V, 2.4 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 36K6294
TANTALUM CAPACITOR, 6.8UF, 20V, 2.4 OHM, 0.1, 1206, FULL REEL; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 20V, 2.4 OHM, 0.1, 1206, FULL REEL; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 6.8Uf, 20V, 2.4 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 60R5865 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 20V, 2.4 Ohm, 0.1, 1206; Capacitance Kyocera Avx
60R5865
Tantalum Capacitor, 6.8Uf, 20V, 2.4 Ohm, 0.1, 1206; Capacitance Kyocera Avx 60R5865
TANTALUM CAPACITOR, 6.8UF, 20V, 2.4 OHM, 0.1, 1206; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 20V, 2.4 OHM, 0.1, 1206; Capacitance:6.8µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.4ohm; Manufacturer Size Code:A; Failure Rate:-; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 6.8 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx - 59M2380 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 6.8 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx
59M2380
Surface Mount Tantalum Capacitor, Taj Series, 6.8 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx 59M2380
Surface Mount Tantalum Capacitor, TAJ Series, 6.8 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 6.8 F, 10%, 20 V, 1206 [3216 Metric], A RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJA685K020RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA685K020RNJ
Tantalum Capacitors TAJA685K020RNJ
CAP TANT 6.8UF 10% 20V 1206

CAP TANT 6.8UF 10% 20V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TAJA685K020RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJA685K020RNJ
Tantalum Capacitors TAJA685K020RNJ
CAP TANT 6.8UF 10% 20V 1206

CAP TANT 6.8UF 10% 20V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA685K020RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJA685K020RNJ
Capacitors - Tantalum Capacitors TAJA685K020RNJ
CAP TANT 6.8UF 10% 20V 1206

CAP TANT 6.8UF 10% 20V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJA685K020RNJ 478-3071-1-ND 478-3071-6-ND 1354053 1359734-TAJA685K020RNJ 36K6294 59M2380 TAJA685K020RNJ TAJA685K020RNJ TAJA685K020RNJ
Product Name 6.8UF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 6.8Uf, 20V, 2.4 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 6.8 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
WVDC 20 volts 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MSR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details