Kyocera Corporation Tantalum Capacitors TAJA476M004RNJ

Description
47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.6Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3870-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3870-2-ND
Tantalum Capacitors 478-3870-2-ND
47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.6Ohm

47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3870-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3870-6-ND
Tantalum Capacitors 478-3870-6-ND
47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.6Ohm

47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3870-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3870-1-ND
Tantalum Capacitors 478-3870-1-ND
47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.6Ohm

47µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 2.6Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 4V 2.6 Ohm Capacitor
59-TAJA476M004RNJ
SMD 47uF 4V 2.6 Ohm Capacitor 59-TAJA476M004RNJ
Cap Tant Solid 47uF 4V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.6 Ohm 125°C T/R Product overview: TAJA476M004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V, 2.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, 2.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA476M004RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 4V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.6 Ohm 125°C T/R Product overview: TAJA476M004RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V, 2.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, 2.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA476M004RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJA476M004RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA476M004RNJ
Tantalum Capacitors TAJA476M004RNJ
CAP TANT 47UF 20% 4V 1206

CAP TANT 47UF 20% 4V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3870-2-ND 478-3870-6-ND 59-TAJA476M004RNJ TAJA476M004RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 4V 2.6 Ohm Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers