Kyocera Corporation Tantalum Capacitors TAJA476K006SNJV

Description
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11462-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11462-2-ND
Tantalum Capacitors 478-11462-2-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm @ 100kHz

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11462-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11462-6-ND
Tantalum Capacitors 478-11462-6-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm @ 100kHz

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-11462-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11462-1-ND
Tantalum Capacitors 478-11462-1-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm @ 100kHz

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1.6Ohm @ 100kHz

Buy Now Datasheet
Cap, 47Uf, 6.3V, Tant, Case A Rohs Compliant Kyocera Avx - 66AH7263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Case A Rohs Compliant Kyocera Avx
66AH7263
Cap, 47Uf, 6.3V, Tant, Case A Rohs Compliant Kyocera Avx 66AH7263
CAP, 47UF, 6.3V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJA476K006SNJV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA476K006SNJV
Capacitors - Tantalum Capacitors TAJA476K006SNJV
CAP TANT 47UF 10% 6.3V 1206

CAP TANT 47UF 10% 6.3V 1206

Supplier's Site
Tantalum Capacitors - TAJA476K006SNJV - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA476K006SNJV
Tantalum Capacitors TAJA476K006SNJV
CAP TANT 47UF 10% 6.3V 1206

CAP TANT 47UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11462-2-ND 478-11462-6-ND 66AH7263 TAJA476K006SNJV TAJA476K006SNJV
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 47Uf, 6.3V, Tant, Case A Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Capacitor, Tantalum;1uF;TDC Series;Radial;Case E;+/-10%;35V;46VDC;0.125In.;0.5m - 70186161 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details