Kyocera Corporation Tantalum Capacitors TAJA475M020SNJ

Description
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAJA475M020SNJ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAJA475M020SNJ-ND
Tantalum Capacitors TAJA475M020SNJ-ND
4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm

4.7µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJA475M020SNJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAJA475M020SNJ
Capacitors - Tantalum Capacitors TAJA475M020SNJ
CAP TANT 4.7UF 20% 20V 1206

CAP TANT 4.7UF 20% 20V 1206

Supplier's Site
Capacitor Tant, 4.7Uf, 20V, 4 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 65M4794 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 20V, 4 Ohm, 0.2, 1206; Capacitance Kyocera Avx
65M4794
Capacitor Tant, 4.7Uf, 20V, 4 Ohm, 0.2, 1206; Capacitance Kyocera Avx 65M4794
CAPACITOR TANT, 4.7UF, 20V, 4 OHM, 0.2, 1206; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 20V, 4 OHM, 0.2, 1206; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJA475M020SNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJA475M020SNJ
Tantalum Capacitors TAJA475M020SNJ
CAP TANT 4.7UF 20% 20V 1206

CAP TANT 4.7UF 20% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAJA475M020SNJ-ND TAJA475M020SNJ 65M4794 TAJA475M020SNJ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 20V, 4 Ohm, 0.2, 1206; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-225SMH050MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers