4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 5Ohm
CAP TANT 4.7UF 10% 10V 1206
CAP TANT 4.7UF 10% 10V 1206
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TAJA475K010YNJ-ND | TAJA475K010YNJ | TAJA475K010YNJ |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |