AVX Corporation Tantalum Capacitor, 4.7Uf, 10V, 5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx TAJA475K010RNJ.

Description
TANTALUM CAPACITOR, 4.7UF, 10V, 5 OHM, 0.1, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 4.7UF, 10V, 5 OHM, 0.1, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf, 10V, 5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 26AC4152 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, 5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
26AC4152
Tantalum Capacitor, 4.7Uf, 10V, 5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 26AC4152
TANTALUM CAPACITOR, 4.7UF, 10V, 5 OHM, 0.1, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, 5 OHM, 0.1, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:5ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC4152
Product Name Tantalum Capacitor, 4.7Uf, 10V, 5 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers